The MPS750 is a PNP silicon transistor in a TO-92 package, designed for general purpose amplifier and switching applications requiring high gain at high collector current. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 2.0 A, and a power dissipation of 625 mW at 25°C. The device operates with a junction temperature range of -65°C to +150°C and has a thermal resistance of 200 °C/W. Electrical characteristics include a saturation voltage of 0.5 V at 2.0 A collector current and a minimum current gain of 40 at 2.0 A. The part meets RoHS compliance when ordered with the PBFREE suffix, but the TIN/LEAD variant is also supported by the manufacturer's ordering system.
40V 2A 625MW TH TRANSISTOR-BIPOL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS750TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |