Bipolar (BJT) Transistor NPN 15V 200mA 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 789354-MPS2369A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: MPS2369A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 15V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 400nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 100mA, 1V
Alternative Parts (Cross-Reference): PN2369A; PN2369A Lead Free; 2N5769 Lead Free; 2N5769;
Introduction Date: May 31, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TRANS NPN 15V 0.2A TO92
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS2369A-ND | 789354-MPS2369A | MPS2369A |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPS2369A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| IC(max) | 4.00E-4 milliamps | 200 milliamps |