The MPS3393 is a silicon NPN transistor in a TO-92 package for small-signal amplification and low-power audio applications. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 100 mA, and a power dissipation of 625 mW. The device operates with a junction temperature range of -65 to +150 °C and has a thermal resistance of 200 °C/W. Current gain (hFE) at VCE=4.5 V and IC=2.0 mA ranges from 90 to 180. The transistor meets RoHS compliance when ordered with the PBFREE suffix; the TIN/LEAD variant indicates PbSn plating as an optional plating configuration.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3393TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |