onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2211LT3G MMUN2211LT3G

Description
NPN Bipolar Digital Transistor (BRT)
Request a Quote
Description
NPN Bipolar Digital Transistor (BRT)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BRT Transistor, part number 45J1620, is a digital NPN transistor designed to simplify circuit design by integrating a monolithic bias resistor network consisting of two resistors (10 kΩ each) into a single device. It features a maximum collector-emitter voltage (VCEO) and collector-base voltage (VCBO) of 50V, with a continuous collector current rating of 100mA. The transistor is housed in a SOT-23 package and is suitable for applications requiring a compact footprint. It is RoHS compliant and is qualified for automotive applications under AEC-Q101 standards. The device is available in full reel packaging, making it convenient for high-volume production.

Datasheet Summary
Powered by GS/AI

The BRT Transistor, part number 45J1620, is a digital NPN transistor designed to simplify circuit design by integrating a monolithic bias resistor network consisting of two resistors (10 kΩ each) into a single device. It features a maximum collector-emitter voltage (VCEO) and collector-base voltage (VCBO) of 50V, with a continuous collector current rating of 100mA. The transistor is housed in a SOT-23 package and is suitable for applications requiring a compact footprint. It is RoHS compliant and is qualified for automotive applications under AEC-Q101 standards. The device is available in full reel packaging, making it convenient for high-volume production.

Suppliers

Company
Product
Description
Supplier Links
 - MMUN2211LT3G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Digital Transistor (BRT)

NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2211LT3G - 036047-MMUN2211LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2211LT3G
036047-MMUN2211LT3G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2211LT3G 036047-MMUN2211LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 036047-MMUN2211LT3G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 246mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 036047-MMUN2211LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 246mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 100mA SOT-23 Bipolar Transistor
292-MMUN2211LT3G
50V 100mA SOT-23 Bipolar Transistor 292-MMUN2211LT3G
NPN BJT Transistor, 50V, 100mA, SOT-23 Product overview: MMUN2211LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2211LT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 100mA, SOT-23 Product overview: MMUN2211LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2211LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 6900145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900145
Bipolar Transistors 6900145
Transistor Digital NPN 50V 100mA SOT-23

Transistor Digital NPN 50V 100mA SOT-23

Supplier's Site
Bipolar Transistors - 6900145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900145P
Bipolar Transistors 6900145P
Transistor Digital NPN 50V 100mA SOT-23

Transistor Digital NPN 50V 100mA SOT-23

Supplier's Site
Bipolar Transistors - 1453515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453515
Bipolar Transistors 1453515
Transistor Digital NPN 50V 100mA SOT-23

Transistor Digital NPN 50V 100mA SOT-23

Supplier's Site
Single, Pre-Biased Bipolar Transistors - MMUN2211LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2211LT3GOSTR-ND
Single, Pre-Biased Bipolar Transistors MMUN2211LT3GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2211LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2211LT3GOSDKR-ND
Single, Pre-Biased Bipolar Transistors MMUN2211LT3GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2211LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2211LT3GOSCT-ND
Single, Pre-Biased Bipolar Transistors MMUN2211LT3GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MMUN2211LT3G
Bipolar Transistors - Pre-Biased MMUN2211LT3G
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Buy Now Datasheet
Brt Transistor, 50V, 10K/10Kohm, Sot-23, Full Reel; Digital Transistor Polarity Onsemi - 45J1620 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/10Kohm, Sot-23, Full Reel; Digital Transistor Polarity Onsemi
45J1620
Brt Transistor, 50V, 10K/10Kohm, Sot-23, Full Reel; Digital Transistor Polarity Onsemi 45J1620
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-23, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohmRoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-23, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohmRoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 10Kohm, Sot-23-3; Digital Transistor Polarity Onsemi - 81Y6823 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10Kohm, Sot-23-3; Digital Transistor Polarity Onsemi
81Y6823
Brt Transistor, 50V, 10Kohm, Sot-23-3; Digital Transistor Polarity Onsemi 81Y6823
BRT TRANSISTOR, 50V, 10KOHM, SOT-23-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10KOHM, SOT-23-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Npn Bipolar Digital Transistor (Brt) / Reel Onsemi - 08AK6425 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Digital Transistor (Brt) / Reel Onsemi
08AK6425
Npn Bipolar Digital Transistor (Brt) / Reel Onsemi 08AK6425
NPN Bipolar Digital Transistor (BRT) / REEL

NPN Bipolar Digital Transistor (BRT) / REEL

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
MMUN2211LT3G
Triode/MOS Tube/Transistor >> Digital Transistors MMUN2211LT3G
35@5mA,10V 1 NPN - Pre Biased 246mW 100mA 50V 500nA SOT-23 Digital Transistors ROHS

35@5mA,10V 1 NPN - Pre Biased 246mW 100mA 50V 500nA SOT-23 Digital Transistors ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMUN2211LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMUN2211LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMUN2211LT3G
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site
Single, Pre-Biased Bipolar Transistors - MMUN2211LT3G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
MMUN2211LT3G
Single, Pre-Biased Bipolar Transistors MMUN2211LT3G
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMUN2211LT3G 036047-MMUN2211LT3G 292-MMUN2211LT3G 6900145 6900145P MMUN2211LT3GOSTR-ND MMUN2211LT3G 45J1620 81Y6823 08AK6425 MMUN2211LT3G MMUN2211LT3G MMUN2211LT3G
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2211LT3G 50V 100mA SOT-23 Bipolar Transistor Bipolar Transistors Bipolar Transistors Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Brt Transistor, 50V, 10K/10Kohm, Sot-23, Full Reel; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 10Kohm, Sot-23-3; Digital Transistor Polarity Onsemi Npn Bipolar Digital Transistor (Brt) / Reel Onsemi Triode/MOS Tube/Transistor >> Digital Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors
Polarity NPN NPN; NPN - Pre-Biased NPN NPN NPN NPN NPN NPN NPN - Pre-Biased; NPN
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data