onsemi Single Bipolar Transistors MPS3646RLRA

Description
Bipolar (BJT) Transistor NPN 15V 300mA 350MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 15V 300mA 350MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS3646RLRA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS3646RLRA-ND
Single Bipolar Transistors MPS3646RLRA-ND
Bipolar (BJT) Transistor NPN 15V 300mA 350MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 15V 300mA 350MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
15V 300mA 350MHz Bipolar Transistor
276-MPS3646RLRA
15V 300mA 350MHz Bipolar Transistor 276-MPS3646RLRA
NPN BJT Transistor, 15V VCEO, 300mA IC, 350MHz, TO-92 Product overview: MPS3646RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 300mA, 350MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 300mA, 350MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS3646RLRA can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 15V VCEO, 300mA IC, 350MHz, TO-92 Product overview: MPS3646RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 300mA, 350MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 300mA, 350MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS3646RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS3646RLRA - 927996-MPS3646RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS3646RLRA
927996-MPS3646RLRA
TRANSISTORS - Transistors (BJT) - Single - MPS3646RLRA 927996-MPS3646RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 927996-MPS3646RLRA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 15 V 300 mA 350MHz 625 mW Through Hole TO-92 (TO-226) Package: Reel - TR Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: MPS364 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 927996-MPS3646RLRA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 15 V 300 mA 350MHz 625 mW Through Hole TO-92 (TO-226)
Package: Reel - TR
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPS364
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS3646RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS3646RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS3646RLRA
TRANS NPN 15V 0.3A TO92

TRANS NPN 15V 0.3A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MPS3646RLRA-ND 276-MPS3646RLRA 927996-MPS3646RLRA MPS3646RLRA
Product Name Single Bipolar Transistors 15V 300mA 350MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPS3646RLRA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92 (TO-226)
IC(max) 300 milliamps 300 milliamps
VCEO 15 volts 15 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data