MPS3415 is an NPN silicon small signal transistor in TO-92 case for amplification and switching applications, with a collector-emitter voltage rating of 25V, a continuous collector current of 2.0mA, and a DC current gain (hFE) ranging from 180 to 540 at VCE=4.5V and IC=2.0mA. It features a collector-emitter saturation voltage of 0.30V at IC=50mA and a transition frequency of 100MHz. The device is characterized by low noise performance with a noise figure of 5.0dB at 1kHz, and a collector-base capacitance of 10pF at VCB=10V. The lead configuration is EBC.
25V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3415TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |