The MPSA13-BP is an NPN Darlington transistor in a TO-92 package, rated for a collector-emitter voltage of 30 V and a continuous collector current of 500 mA. Its power dissipation is 625 mW at 25°C, derating at 5 mW/°C above 25°C, with a junction-to-ambient thermal resistance of 200°C/W. The device has a transition frequency of 125 MHz and a minimum DC current gain of 5000 at 10 mA collector current. It meets UL 94 V-0 flammability rating and is RoHS compliant. The operating and storage temperature range is -55°C to +150°C.
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MPSA13-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |