onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single MPSA27RLRAG

Description
Win Source Part Number: 990761-MPSA27RLRAG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 100mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: MPSA27RLRAGOS-ND,ONS ONSMPSA27RLRAG,MPSA2 7RLRAGOS,2156-MPSA27 RLRAG-ONTR,MPSA27RLR AGOSTR,MPSA27RLRAGOS CT Base Product Number: MPSA27 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 990761-MPSA27RLRAG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 100mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: MPSA27RLRAGOS-ND,ONS ONSMPSA27RLRAG,MPSA2 7RLRAGOS,2156-MPSA27 RLRAG-ONTR,MPSA27RLR AGOSTR,MPSA27RLRAGOS CT Base Product Number: MPSA27 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 990761-MPSA27RLRAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
990761-MPSA27RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 990761-MPSA27RLRAG
Win Source Part Number: 990761-MPSA27RLRAG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 100mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: MPSA27RLRAGOS-ND,ONS ONSMPSA27RLRAG,MPSA2 7RLRAGOS,2156-MPSA27 RLRAG-ONTR,MPSA27RLR AGOSTR,MPSA27RLRAGOS CT Base Product Number: MPSA27 Product Status: Obsolete

Win Source Part Number: 990761-MPSA27RLRAG
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 100mA, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: MPSA27RLRAGOS-ND,ONSONSMPSA27RLRAG,MPSA27RLRAGOS,2156-MPSA27RLRAG-ONTR,MPSA27RLRAGOSTR,MPSA27RLRAGOSCT
Base Product Number: MPSA27
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
60V 500mA Bipolar Transistor
276-MPSA27RLRAG
60V 500mA Bipolar Transistor 276-MPSA27RLRAG
NPN BJT Darlington 60V 500mA TO-92 Transistor Product overview: MPSA27RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA27RLRAG can be used for catalog matching and distributor lookup.

NPN BJT Darlington 60V 500mA TO-92 Transistor Product overview: MPSA27RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA27RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MPSA27RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA27RLRAGOSTR-ND
Single Bipolar Transistors MPSA27RLRAGOSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Single Bipolar Transistors - MPSA27RLRAG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MPSA27RLRAG
Single Bipolar Transistors MPSA27RLRAG
TRANS NPN DARL 60V 0.5A TO92

TRANS NPN DARL 60V 0.5A TO92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA27RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA27RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA27RLRAG
TRANS NPN DARL 60V 0.5A TO92

TRANS NPN DARL 60V 0.5A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 990761-MPSA27RLRAG 276-MPSA27RLRAG MPSA27RLRAGOSTR-ND MPSA27RLRAG MPSA27RLRAG
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 60V 500mA Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN - Darlington; NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads)
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Power Gain 10000 dB
Output Power 0.6250 watts 0.6250 watts
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC860CWH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
Bipolar Transistors - 1222421 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details