onsemi 50V 100mA SOT-23 Bipolar Transistor MMUN2216LT1G

Description
NPN Digital BJT Transistor 50V 100mA SOT-23 Product overview: MMUN2216LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2216LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Digital BJT Transistor 50V 100mA SOT-23 Product overview: MMUN2216LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2216LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA SOT-23 Bipolar Transistor
292-MMUN2216LT1G
50V 100mA SOT-23 Bipolar Transistor 292-MMUN2216LT1G
NPN Digital BJT Transistor 50V 100mA SOT-23 Product overview: MMUN2216LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2216LT1G can be used for catalog matching and distributor lookup.

NPN Digital BJT Transistor 50V 100mA SOT-23 Product overview: MMUN2216LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2216LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2216LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2216LT1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors MMUN2216LT1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2216LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2216LT1GOSTR-ND
Single, Pre-Biased Bipolar Transistors MMUN2216LT1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2216LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2216LT1GOSCT-ND
Single, Pre-Biased Bipolar Transistors MMUN2216LT1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 400mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2216LT1G - 024091-MMUN2216LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2216LT1G
024091-MMUN2216LT1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2216LT1G 024091-MMUN2216LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024091-MMUN2216LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 160 @ 5mA, 10V Maximum Power Dissipation: 400mW

Manufacturer: ON Semiconductor
Win Source Part Number: 024091-MMUN2216LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 160 @ 5mA, 10V
Maximum Power Dissipation: 400mW

Buy Now Datasheet
Brt Transistor, 50V, 4.7Kohm, Sot23; Digital Transistor Polarity Onsemi - 17M8996 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7Kohm, Sot23; Digital Transistor Polarity Onsemi
17M8996
Brt Transistor, 50V, 4.7Kohm, Sot23; Digital Transistor Polarity Onsemi 17M8996
BRT TRANSISTOR, 50V, 4.7KOHM, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7KOHM, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; No. of Pins:3 PinRoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 4.7Kohm, Sot23, Full Reel; Digital Transistor Polarity Onsemi - 26K4613 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7Kohm, Sot23, Full Reel; Digital Transistor Polarity Onsemi
26K4613
Brt Transistor, 50V, 4.7Kohm, Sot23, Full Reel; Digital Transistor Polarity Onsemi 26K4613
BRT TRANSISTOR, 50V, 4.7KOHM, SOT23, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7KOHM, SOT23, FULL REEL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes

Supplier's Site
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, Sot-23 Rohs Compliant Onsemi - 38K5681 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, Sot-23 Rohs Compliant Onsemi
38K5681
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, Sot-23 Rohs Compliant Onsemi 38K5681
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 4.7 kohm, SOT-23 RoHS Compliant: Yes

Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 4.7 kohm, SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MMUN2216LT1G
Bipolar Transistors - Pre-Biased MMUN2216LT1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2216LT1G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
MMUN2216LT1G
Single, Pre-Biased Bipolar Transistors MMUN2216LT1G
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMUN2216LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMUN2216LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMUN2216LT1G
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site
TRANS PREBIAS NPN 0.4W SOT23-3 - 598-MMUN2216LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 0.4W SOT23-3
598-MMUN2216LT1G
TRANS PREBIAS NPN 0.4W SOT23-3 598-MMUN2216LT1G
TRANS PREBIAS NPN 0.4W SOT23-3

TRANS PREBIAS NPN 0.4W SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 292-MMUN2216LT1G MMUN2216LT1GOSDKR-ND 024091-MMUN2216LT1G 17M8996 26K4613 38K5681 MMUN2216LT1G MMUN2216LT1G MMUN2216LT1G 598-MMUN2216LT1G
Product Name 50V 100mA SOT-23 Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2216LT1G Brt Transistor, 50V, 4.7Kohm, Sot23; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 4.7Kohm, Sot23, Full Reel; Digital Transistor Polarity Onsemi Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 4.7 Kohm, Sot-23 Rohs Compliant Onsemi Bipolar Transistors - Pre-Biased Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS NPN 0.4W SOT23-3
Polarity NPN NPN NPN; NPN - Pre-Biased NPN - Pre-Biased; NPN NPN; NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 400 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data