The MPS750 is a PNP silicon transistor in a TO-92 package, designed for general purpose amplifier and switching applications with high gain at high collector current. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 2.0 A, and a power dissipation of 625 mW at 25°C. The device has a thermal resistance of 200 °C/W and operates from -65°C to +150°C. Current gain (hFE) is a minimum of 75 at 50 mA, 500 mA, and 1 A collector current, and 40 at 2.0 A. The collector-emitter saturation voltage is 0.5 V at 2.0 A collector current and 200 mA base current. The part meets RoHS standards as indicated by the PBFREE suffix, and the TO-92 package has leads configured as emitter, base, and collector respectively.
40V 2A 625MW TH TRANSISTOR-BIPOL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS750PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |