onsemi Bipolar Transistors MMUN2211LT1G

Description
Small Signal Bipolar Transistor, 0.1A, 50V, NPN, TO-236
Request a Quote
Description
Small Signal Bipolar Transistor, 0.1A, 50V, NPN, TO-236
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Transistor, RF, NPN, 50V, SOT-23-3 is a digital transistor designed to simplify circuit design by integrating a monolithic bias resistor network. This device features a collector-emitter voltage rating of 50V and a continuous collector current of 100mA. It includes a base input resistor of 10kΩ and a base-emitter resistor of 10kΩ, which reduces the component count and board space required in applications. The transistor is AEC-Q101 qualified, making it suitable for automotive and other applications that require stringent quality standards. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +150°C, providing versatility for various applications.

Datasheet Summary
Powered by GS/AI

The Transistor, RF, NPN, 50V, SOT-23-3 is a digital transistor designed to simplify circuit design by integrating a monolithic bias resistor network. This device features a collector-emitter voltage rating of 50V and a continuous collector current of 100mA. It includes a base input resistor of 10kΩ and a base-emitter resistor of 10kΩ, which reduces the component count and board space required in applications. The transistor is AEC-Q101 qualified, making it suitable for automotive and other applications that require stringent quality standards. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +150°C, providing versatility for various applications.

Suppliers

Company
Product
Description
Supplier Links
 - MMUN2211LT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 50V, NPN, TO-236

Small Signal Bipolar Transistor, 0.1A, 50V, NPN, TO-236

Supplier's Site Datasheet
Bipolar Transistors - 5452535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5452535
Bipolar Transistors 5452535
Transistor NPN 50V 100mA 10K 10K SOT23

Transistor NPN 50V 100mA 10K 10K SOT23

Supplier's Site
Bipolar Transistors - 1453097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453097
Bipolar Transistors 1453097
Transistor NPN 50V 100mA 10K 10K SOT23

Transistor NPN 50V 100mA 10K 10K SOT23

Supplier's Site
Single, Pre-Biased Bipolar Transistors - MMUN2211LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2211LT1GOSCT-ND
Single, Pre-Biased Bipolar Transistors MMUN2211LT1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2211LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2211LT1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors MMUN2211LT1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2211LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2211LT1GOSTR-ND
Single, Pre-Biased Bipolar Transistors MMUN2211LT1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
50V 100mA SOT-23 Bipolar Transistor
292-MMUN2211LT1G
50V 100mA SOT-23 Bipolar Transistor 292-MMUN2211LT1G
NPN Digital BJT 50V 100mA SOT-23 Transistor Product overview: MMUN2211LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2211LT1G can be used for catalog matching and distributor lookup.

NPN Digital BJT 50V 100mA SOT-23 Transistor Product overview: MMUN2211LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2211LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2211LT1G - 024088-MMUN2211LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2211LT1G
024088-MMUN2211LT1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2211LT1G 024088-MMUN2211LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024088-MMUN2211LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Family Name: MMUN2211L Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 246mW Alternative Parts (Cross-Reference): DTC114ECA-TP; DTC114ECA-TP-HF; DTC114ECA; Introduction Date: June 05, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024088-MMUN2211LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Family Name: MMUN2211L
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 246mW
Alternative Parts (Cross-Reference): DTC114ECA-TP; DTC114ECA-TP-HF; DTC114ECA;
Introduction Date: June 05, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
MMUN2211LT1G
Triode/MOS Tube/Transistor >> Digital Transistors MMUN2211LT1G
35@5mA,10V 1 NPN - Pre Biased 246mW 100mA 50V 500nA SOT-23 Digital Transistors ROHS

35@5mA,10V 1 NPN - Pre Biased 246mW 100mA 50V 500nA SOT-23 Digital Transistors ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMUN2211LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMUN2211LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMUN2211LT1G
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MMUN2211LT1G
Bipolar Transistors - Pre-Biased MMUN2211LT1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Bipolar Transistors - Pre-Biased 100mA 50V BRT NPN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2211LT1G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
MMUN2211LT1G
Single, Pre-Biased Bipolar Transistors MMUN2211LT1G
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site Datasheet
Brt Transistor, 50V, 10K/10Kohm, Sot-23; Digital Transistor Polarity Onsemi - 88H4911 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/10Kohm, Sot-23; Digital Transistor Polarity Onsemi
88H4911
Brt Transistor, 50V, 10K/10Kohm, Sot-23; Digital Transistor Polarity Onsemi 88H4911
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

Supplier's Site
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-23 Rohs Compliant Onsemi - 38K5676 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-23 Rohs Compliant Onsemi
38K5676
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-23 Rohs Compliant Onsemi 38K5676
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 10 kohm, 10 kohm, 1, SOT-23 RoHS Compliant: Yes

Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 10 kohm, 10 kohm, 1, SOT-23 RoHS Compliant: Yes

Supplier's Site
Transistor, Rf, Npn, 50V, Sot-23-3; Digital Transistor Polarity Onsemi - 94W9040 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 50V, Sot-23-3; Digital Transistor Polarity Onsemi
94W9040
Transistor, Rf, Npn, 50V, Sot-23-3; Digital Transistor Polarity Onsemi 94W9040
TRANSISTOR, RF, NPN, 50V, SOT-23-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 50V, SOT-23-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number MMUN2211LT1G 5452535 MMUN2211LT1GOSCT-ND 292-MMUN2211LT1G 024088-MMUN2211LT1G MMUN2211LT1G MMUN2211LT1G MMUN2211LT1G MMUN2211LT1G 88H4911 38K5676 94W9040
Product Name Bipolar Transistors Single, Pre-Biased Bipolar Transistors 50V 100mA SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2211LT1G Triode/MOS Tube/Transistor >> Digital Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Single, Pre-Biased Bipolar Transistors Brt Transistor, 50V, 10K/10Kohm, Sot-23; Digital Transistor Polarity Onsemi Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-23 Rohs Compliant Onsemi Transistor, Rf, Npn, 50V, Sot-23-3; Digital Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN; NPN - Pre-Biased NPN NPN - Pre-Biased; NPN NPN
Package Type SOT23; SOT-23-CPR SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3; SOT23
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data