onsemi TRANSISTORS - Transistors (BJT) - Single - MPS2907ARLRP MPS2907ARLRP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 927995-MPS2907ARLRP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 625 mW Through Hole TO-92 (TO-226) Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: MPS290 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 927995-MPS2907ARLRP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 625 mW Through Hole TO-92 (TO-226) Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: MPS290 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPS2907ARLRP - 927995-MPS2907ARLRP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS2907ARLRP
927995-MPS2907ARLRP
TRANSISTORS - Transistors (BJT) - Single - MPS2907ARLRP 927995-MPS2907ARLRP
Manufacturer: ON Semiconductor Win Source Part Number: 927995-MPS2907ARLRP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 625 mW Through Hole TO-92 (TO-226) Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: MPS290 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 927995-MPS2907ARLRP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 625 mW Through Hole TO-92 (TO-226)
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPS290
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Singapore, Singapore
600mA 60V Bipolar Transistor
276-MPS2907ARLRP
600mA 60V Bipolar Transistor 276-MPS2907ARLRP
600mA, 60V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: MPS2907ARLRP from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 600mA, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2907ARLRP can be used for catalog matching and distributor lookup.

600mA, 60V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: MPS2907ARLRP from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 600mA, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2907ARLRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MPS2907ARLRP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS2907ARLRP-ND
Single Bipolar Transistors MPS2907ARLRP-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Single Bipolar Transistors - MPS2907ARLRP - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MPS2907ARLRP
Single Bipolar Transistors MPS2907ARLRP
TRANS PNP 60V 0.6A TO92

TRANS PNP 60V 0.6A TO92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS2907ARLRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS2907ARLRP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS2907ARLRP
TRANS PNP 60V 0.6A TO92

TRANS PNP 60V 0.6A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 927995-MPS2907ARLRP 276-MPS2907ARLRP MPS2907ARLRP-ND MPS2907ARLRP MPS2907ARLRP
Product Name TRANSISTORS - Transistors (BJT) - Single - MPS2907ARLRP 600mA 60V Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP
Package Type TO-92; SOT3; TO-92 (TO-226) TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads)
IC(max) 600 milliamps 600 milliamps 600 milliamps
VCEO 60 volts 60 volts 60 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data