2000mA, 60V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: MPS651RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000mA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 2000mA, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS651RLRA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1226576-MPS651RLRA
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TRANS NPN 60V 2A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MPS651RLRA | MPS651RLRAOSTR-ND | 1226576-MPS651RLRA | MPS651RLRA |
| Product Name | 2000mA 60V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPS651RLRA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | NPN | ||
| IC(max) | 2000 milliamps | 2000 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 80 volts | |||
| fT | 75 MHz |