onsemi Bipolar Transistors MMUN2111LT1G

Description
SS SOT23 BR XSTR PNP 50V
Request a Quote Datasheet
Description
SS SOT23 BR XSTR PNP 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1841225P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841225P
Bipolar Transistors 1841225P
SS SOT23 BR XSTR PNP 50V

SS SOT23 BR XSTR PNP 50V

Supplier's Site
Bipolar Transistors - 1841019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841019
Bipolar Transistors 1841019
SS SOT23 BR XSTR PNP 50V

SS SOT23 BR XSTR PNP 50V

Supplier's Site
Bipolar Transistors - 1841225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841225
Bipolar Transistors 1841225
SS SOT23 BR XSTR PNP 50V

SS SOT23 BR XSTR PNP 50V

Supplier's Site
 - MMUN2111LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Digital Transistor (BRT)

PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2111LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2111LT1GOSCT-ND
Single, Pre-Biased Bipolar Transistors MMUN2111LT1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2111LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2111LT1GOSTR-ND
Single, Pre-Biased Bipolar Transistors MMUN2111LT1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2111LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2111LT1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors MMUN2111LT1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
50V 100mA SOT-23 Bipolar Transistor
292-MMUN2111LT1G
50V 100mA SOT-23 Bipolar Transistor 292-MMUN2111LT1G
PNP Digital BJT Transistor, 50V, 100mA, SOT-23 Product overview: MMUN2111LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2111LT1G can be used for catalog matching and distributor lookup.

PNP Digital BJT Transistor, 50V, 100mA, SOT-23 Product overview: MMUN2111LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2111LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2111LT1G - 024083-MMUN2111LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2111LT1G
024083-MMUN2111LT1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2111LT1G 024083-MMUN2111LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024083-MMUN2111LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 35 @ 5mA, 10V Maximum Power Dissipation: 246mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024083-MMUN2111LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 246mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
MMUN2111LT1G
Triode/MOS Tube/Transistor >> Digital Transistors MMUN2111LT1G
35@5mA,10V One PNP - Pre-Biased 246mW 100mA 50V 500nA SOT-23 Digital Transistors ROHS

35@5mA,10V One PNP - Pre-Biased 246mW 100mA 50V 500nA SOT-23 Digital Transistors ROHS

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2111LT1G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
MMUN2111LT1G
Single, Pre-Biased Bipolar Transistors MMUN2111LT1G
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MMUN2111LT1G
Bipolar Transistors - Pre-Biased MMUN2111LT1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMUN2111LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMUN2111LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMUN2111LT1G
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Supplier's Site
Brt Transistor, 50V, 10K/10Kohm, Sot-23; Digital Transistor Polarity Onsemi - 88H4909 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/10Kohm, Sot-23; Digital Transistor Polarity Onsemi
88H4909
Brt Transistor, 50V, 10K/10Kohm, Sot-23; Digital Transistor Polarity Onsemi 88H4909
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

Supplier's Site
Transistor, Rf, Pnp, 50V, Sot-23-3; Digital Transistor Polarity Onsemi - 29X6150 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Pnp, 50V, Sot-23-3; Digital Transistor Polarity Onsemi
29X6150
Transistor, Rf, Pnp, 50V, Sot-23-3; Digital Transistor Polarity Onsemi 29X6150
TRANSISTOR, RF, PNP, 50V, SOT-23-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

TRANSISTOR, RF, PNP, 50V, SOT-23-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-23 Rohs Compliant Onsemi - 38K5674 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-23 Rohs Compliant Onsemi
38K5674
Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-23 Rohs Compliant Onsemi 38K5674
Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 10 kohm, 10 kohm, 1, SOT-23 RoHS Compliant: Yes

Bipolar Pre-Biased / Digital Transistor, BRT, 50 V, 100 mA, 10 kohm, 10 kohm, 1, SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 1841225P 1841019 MMUN2111LT1G MMUN2111LT1GOSCT-ND 292-MMUN2111LT1G 024083-MMUN2111LT1G MMUN2111LT1G MMUN2111LT1G MMUN2111LT1G MMUN2111LT1G 88H4909 29X6150 38K5674
Product Name Bipolar Transistors Bipolar Transistors Single, Pre-Biased Bipolar Transistors 50V 100mA SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2111LT1G Triode/MOS Tube/Transistor >> Digital Transistors Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 10K/10Kohm, Sot-23; Digital Transistor Polarity Onsemi Transistor, Rf, Pnp, 50V, Sot-23-3; Digital Transistor Polarity Onsemi Bipolar Pre-Biased / Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-23 Rohs Compliant Onsemi
Polarity PNP PNP PNP PNP PNP PNP; PNP - Pre-Biased PNP PNP - Pre-Biased; PNP PNP
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3; SOT23
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data