The MPS3721 is an NPN low-noise transistor in a TO-92 case with a collector-base voltage of 18 V, collector-emitter voltage of 18 V, and emitter-base voltage of 5.0 V. It has a continuous collector current of 2.0 A, DC current gain (hFE) ranging from 60 to 660 at 10 mA collector current and 1.0 V collector-emitter voltage, and a collector-emitter saturation voltage of 3.5 V at 10 mA. The device exhibits a collector-base capacitance of 3.5 pF and a transition frequency of 700 MHz.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3721TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |