Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104460-MPSA14
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
TRANS NPN DARL 30V 0.5A TO92
TRANS NPN DARL 30V 0.5A TO92
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSA14OS-ND | 104460-MPSA14 | MPSA14 | MPSA14 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPSA14 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body | |
| Packing Method | Bulk; Bulk | |||
| IC(max) | 500 milliamps | 500 milliamps |