Bipolar (BJT) Transistor NPN - Darlington 50V 1A 1GHz 1W Through Hole TO-92 (TO-226)
TRANS NPN DARL 50V 1A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPS6725GOS-ND | MPS6725G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |