The MPS6560 is an NPN silicon transistor in a TO-92 package, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 25V, a collector-emitter voltage rating of 25V, and a continuous collector current of 600 mA. Power dissipation is 625 mW at 25°C ambient temperature. The device features a minimum DC current gain (hFE) of 35 at IC=10mA and 50 at IC=100mA, with current gain increasing to 50-200 at higher currents. Transition frequency (fT) is 60 MHz at 10V and 10mA. Thermal resistance is 200°C/W from junction to ambient. Operating and storage junction temperature ranges from -65°C to +150°C. The part meets RoHS compliance when ordered with the PBFREE suffix; the TIN/LEAD option indicates leaded plating. The TO-92 case has a three-pin layout: emitter, base, collector.
25V 600MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6560APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |