Central Semiconductor Corp. Single Bipolar Transistors MPSA27 APM TIN/LEAD

Description
500MA 60V TH TRANSISTOR-SMALL SI
Request a Quote
Description
500MA 60V TH TRANSISTOR-SMALL SI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPSA27 is an NPN Darlington transistor in a TO-92 case, designed for high-gain applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The emitter-base voltage is rated at 10 V, with a collector-emitter saturation voltage of 1.5 V at 100 mA collector current and a base-emitter turn-on voltage of 2.0 V. Current gain (hFE) is a minimum of 10,000 at 10 mA and 100 mA collector currents. The transition frequency is 125 MHz at 10 mA. The operating and storage junction temperature range is -65°C to +150°C. The thermal resistance is 200°C/W.

Datasheet Summary
Powered by GS/AI

The MPSA27 is an NPN Darlington transistor in a TO-92 case, designed for high-gain applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The emitter-base voltage is rated at 10 V, with a collector-emitter saturation voltage of 1.5 V at 100 mA collector current and a base-emitter turn-on voltage of 2.0 V. Current gain (hFE) is a minimum of 10,000 at 10 mA and 100 mA collector currents. The transition frequency is 125 MHz at 10 mA. The operating and storage junction temperature range is -65°C to +150°C. The thermal resistance is 200°C/W.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-MPSA27APMTIN/LEADTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-MPSA27APMTIN/LEADTB-ND
Single Bipolar Transistors 1514-MPSA27APMTIN/LEADTB-ND
500MA 60V TH TRANSISTOR-SMALL SI

500MA 60V TH TRANSISTOR-SMALL SI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-MPSA27APMTIN/LEADTB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
IGBT - 167775880 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details