Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080092-MPF102
Packaging: Bulk
Voltage Rating: 25 V
Current Rating: 10 mA
Length: 4.58 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 25 V
Power Dissipation: 350 mW
Height: 4.58 mm
Weight: 201 mg
Number of Pins: 3
Width: 3.86 mm
Categories: JFETs(Junction Field Effect)
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V
Element Configuration: Single
Max Power Dissipation: 350 mW
Continuous Drain Current (ID): 20 mA
Drain to Source Breakdown Voltage: 25 V
Gate to Source Voltage (Vgs): -25 V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | MPF102OS-ND | 1080092-MPF102 |
| Product Name | JFETs | JFETs (Junction Field Effect) - MPF102 |
| Package Type | TO-92; SOT3; TO-92 |