The MPS6534 is a PNP silicon transistor in a TO-92 package, designed for general purpose amplifier applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW. The emitter-base voltage is 4.0 V, and the operating and storage junction temperature range is from -65°C to +150°C. Current gain (hFE) ranges from 90 to 270 at VCE=1.0 V and IC=100 mA, and the transition frequency is 250 MHz typical. The collector-base and collector-emitter breakdown voltages are both 40 V. The device has a maximum collector leakage current of 50 nA at VCB=30 V and 2.0 μA at 60°C. The TO-92 case has three leads: emitter, base, and collector in that order.
40V 600MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6534TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |