onsemi Single Bipolar Transistors MPS650ZL1G

Description
Bipolar (BJT) Transistor NPN 40V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS650ZL1GOSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS650ZL1GOSTB-ND
Single Bipolar Transistors MPS650ZL1GOSTB-ND
Bipolar (BJT) Transistor NPN 40V 2A 75MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 40V 2A 75MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPS650ZL1G
Bipolar Transistor 276-MPS650ZL1G
NPN Bipolar Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPS650ZL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS650ZL1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPS650ZL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS650ZL1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MPS650ZL1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS650ZL1G - 135931-MPS650ZL1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS650ZL1G
135931-MPS650ZL1G
TRANSISTORS - Transistors (BJT) - Single - MPS650ZL1G 135931-MPS650ZL1G
Manufacturer: ON Semiconductor Win Source Part Number: 135931-MPS650ZL1G Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 75MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1A, 2V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 135931-MPS650ZL1G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS650ZL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS650ZL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS650ZL1G
TRANS NPN 40V 2A TO92

TRANS NPN 40V 2A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MPS650ZL1GOSTB-ND 276-MPS650ZL1G MPS650ZL1G 135931-MPS650ZL1G MPS650ZL1G
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPS650ZL1G Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; TO-92 (TO-226) 5.33mm Body Height TO-92; SOT3; TO-92-3
IC(max) 2000 milliamps 2000 milliamps
VCEO 40 volts 40 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data