NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - MPSA42,126 MPSA42,126

Description
Manufacturer: NXP Win Source Part Number: 789363-MPSA42,126 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 50MHz Part Status: Obsolete(EOL) Family Name: MPSA42 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 300V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 30mA, 10V Alternative Parts (Cross-Reference): 2SC4647; MPSA42; MPSA42,116; MPSA42,412 ; Introduction Date: September 01, 1994 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789363-MPSA42,126 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 50MHz Part Status: Obsolete(EOL) Family Name: MPSA42 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 300V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 30mA, 10V Alternative Parts (Cross-Reference): 2SC4647; MPSA42; MPSA42,116; MPSA42,412 ; Introduction Date: September 01, 1994 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPSA42,126 - 789363-MPSA42,126 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA42,126
789363-MPSA42,126
TRANSISTORS - Transistors (BJT) - Single - MPSA42,126 789363-MPSA42,126
Manufacturer: NXP Win Source Part Number: 789363-MPSA42,126 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 50MHz Part Status: Obsolete(EOL) Family Name: MPSA42 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 300V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 30mA, 10V Alternative Parts (Cross-Reference): 2SC4647; MPSA42; MPSA42,116; MPSA42,412 ; Introduction Date: September 01, 1994 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789363-MPSA42,126
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 50MHz
Part Status: Obsolete(EOL)
Family Name: MPSA42
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 30mA, 10V
Alternative Parts (Cross-Reference): 2SC4647; MPSA42; MPSA42,116; MPSA42,412 ;
Introduction Date: September 01, 1994
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - MPSA42,126-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA42,126-ND
Single Bipolar Transistors MPSA42,126-ND
Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA42,126 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA42,126
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA42,126
TRANS NPN 300V 0.1A TO92-3

TRANS NPN 300V 0.1A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 789363-MPSA42,126 MPSA42,126-ND MPSA42,126
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSA42,126 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Tape Reel; Tape in Box Tape Reel; Tape & Box (TB)
IC(max) 1.00E-4 milliamps 100 milliamps
Power Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - 2PB709ARW,115 - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
25V 0.5A SOT23 Bipolar Transistor - 276-BC818K40E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500 milliamps
View Details
4 suppliers
Bipolar Transistors - 1690598 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details