onsemi TRANSISTORS - Transistors (BJT) - Single - MPSA10 MPSA10

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110244-MPSA10 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 5μA, 10V Maximum Power Dissipation: 625mW
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110244-MPSA10 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 5μA, 10V Maximum Power Dissipation: 625mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPSA10 - 110244-MPSA10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA10
110244-MPSA10
TRANSISTORS - Transistors (BJT) - Single - MPSA10 110244-MPSA10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110244-MPSA10 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 5μA, 10V Maximum Power Dissipation: 625mW

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110244-MPSA10
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 5μA, 10V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Singapore, Singapore
40V Bipolar Transistor
276-MPSA10
40V Bipolar Transistor 276-MPSA10
40V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92 Product overview: MPSA10 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA10 can be used for catalog matching and distributor lookup.

40V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92 Product overview: MPSA10 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MPSA10-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA10-ND
Single Bipolar Transistors MPSA10-ND
Bipolar (BJT) Transistor NPN 40V 100mA 125MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 100mA 125MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA10
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA10
TRANS NPN 40V 0.1A TO92-3

TRANS NPN 40V 0.1A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 110244-MPSA10 276-MPSA10 MPSA10-ND MPSA10
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSA10 40V Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-25E6327 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers