onsemi TRANSISTORS - Transistors (BJT) - Single - MPSA27G MPSA27G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885858-MPSA27G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 60 V 500 mA - 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: MPSA27 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: MPSA27G-ND, MPSA27GOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885858-MPSA27G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 60 V 500 mA - 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: MPSA27 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: MPSA27G-ND, MPSA27GOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPSA27G - 885858-MPSA27G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA27G
885858-MPSA27G
TRANSISTORS - Transistors (BJT) - Single - MPSA27G 885858-MPSA27G
Manufacturer: ON Semiconductor Win Source Part Number: 885858-MPSA27G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 60 V 500 mA - 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: MPSA27 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: MPSA27G-ND, MPSA27GOS

Manufacturer: ON Semiconductor
Win Source Part Number: 885858-MPSA27G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 60 V 500 mA - 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPSA27
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: MPSA27G-ND, MPSA27GOS

Buy Now Datasheet
Singapore, Singapore
60V 500mA Bipolar Transistor
276-MPSA27G
60V 500mA Bipolar Transistor 276-MPSA27G
NPN BJT 60V 500mA TO-92 Darlington Transistor Product overview: MPSA27G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA27G can be used for catalog matching and distributor lookup.

NPN BJT 60V 500mA TO-92 Darlington Transistor Product overview: MPSA27G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA27G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MPSA27GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA27GOS-ND
Single Bipolar Transistors MPSA27GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA27G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA27G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA27G
TRANS NPN DARL 60V 0.5A TO92

TRANS NPN DARL 60V 0.5A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 885858-MPSA27G 276-MPSA27G MPSA27GOS-ND MPSA27G
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSA27G 60V 500mA Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; SOT3; TO-92 (TO-226) TO-92; TO-226-3, TO-92-3 Long Body
IC(max) 500 milliamps 500 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data