onsemi Single Bipolar Transistors MPSA20

Description
Bipolar (BJT) Transistor NPN 40V 100mA 125MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 100mA 125MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA20OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA20OS-ND
Single Bipolar Transistors MPSA20OS-ND
Bipolar (BJT) Transistor NPN 40V 100mA 125MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 40V 100mA 125MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
40V 100mA 125MHz Bipolar Transistor
276-MPSA20
40V 100mA 125MHz Bipolar Transistor 276-MPSA20
NPN BJT Transistor, 40V, 100mA, 125MHz, TO-92 Product overview: MPSA20 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA, 125MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 100mA, 125MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA20 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V, 100mA, 125MHz, TO-92 Product overview: MPSA20 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA, 125MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 100mA, 125MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA20 - 1079541-MPSA20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA20
1079541-MPSA20
TRANSISTORS - Transistors (BJT) - Single - MPSA20 1079541-MPSA20
Manufacturer: ON Semiconductor Win Source Part Number: 1079541-MPSA20 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 5mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1079541-MPSA20
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 5mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA20
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA20
TRANS NPN 40V 0.1A TO92

TRANS NPN 40V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MPSA20OS-ND 276-MPSA20 1079541-MPSA20 MPSA20
Product Name Single Bipolar Transistors 40V 100mA 125MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPSA20 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3; TO-92-3
IC(max) 100 milliamps 100 milliamps
VCEO 40 volts 40 volts
VCBO 4 volts
Unlock Full Specs
to access all available technical data