The MPS5306 is a NPN Darlington transistor in TO-92 case with a collector-emitter voltage rating of 25 V, collector current of 2.0 A, and collector-emitter saturation voltage of 1.40 V at 200 mA. It has a minimum hFE of 7,000 and maximum of 70,000, with a base-emitter voltage of 12 V. The device is suited for amplification and switching applications and is available in lead-free plating options as indicated by the PBFREE suffix.
300MA 25V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS5306TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |