Quad NPN transistor array in a TO-116 case, rated for 40V collector-emitter voltage and 3.0W total power dissipation at 25°C, with a transition frequency of 50MHz and a collector-emitter saturation voltage of 0.50V at 10mA collector current. The device is configured as a low-noise amplifier/switch with an hFE minimum of 10 at 150mA and a collector-base capacitance of 8.0pF. This part number is a variant of the discontinued MPQ2484 series, which is classified as End of Life with no direct replacement.
Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 50MHz 3W Through Hole TO-116
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPQ2484TIN/LEAD-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |