The MPSA20 is an NPN silicon transistor in a TO-92 package, designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 100 mA, and a power dissipation of 625 mW. The device operates with a junction temperature range of -65 to +150 °C and has a thermal resistance of 200 °C/W. The hFE ranges from 40 to 400 at IC=5.0 mA and VCE=10 V, with a transition frequency of 125 MHz. The part is RoHS compliant when ordered with the PBFREE suffix, and Tin/Lead plated versions are available with the TIN/LEAD suffix. The TO-92 case has three leads: emitter, base, and collector.
40V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA20TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |