Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 200mW Surface Mount SOT-323
TRANS PNP 300V 0.1A SOT323
TRANS PNP 300V 0.1A SOT323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMSTA92DITR-ND | MMSTA92-7 | MMSTA92-7 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | |
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||
| IC(max) | 100 milliamps | 100 milliamps |