The MMSTA92HE3 is a PNP small signal transistor designed for medium power amplification and switching, housed in an SOT-323 package with dimensions of 2.20 mm maximum length, 1.35 mm maximum width, and 0.90 mm maximum height. It has a collector-base and collector-emitter breakdown voltage of -300 V, an emitter-base voltage rating of -5 V, and a continuous collector current of -100 mA. The device supports a power dissipation of 200 mW and operates within a junction temperature range of -55°C to +150°C. It is AEC-Q101 qualified, moisture sensitivity level 1, RoHS compliant, and features an epoxy compound meeting UL 94 V-0 flammability rating. The thermal resistance is 625°C/W from junction to ambient, and the transition frequency is 50 MHz at -20 V collector-emitter voltage and -10 mA collector current.
TRANS PNP 300V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMSTA92HE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |