Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024322-MPSA29
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
Darlington Transistors NPN Bipolar Junction Darlington Transistor Product overview: MPSA29 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-MPSA29 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 800mA 125MHz 625mW Through Hole TO-92-3
TRANSISTOR, NPN, 100V, 0.5A, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:500mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN DARL 100V 0.8A TO92-3
Darlington Transistors NPN Transistor Darlington
TRANS NPN DARL 100V 0.8A TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 024322-MPSA29 | 2088-MPSA29 | MPSA29-ND | 46AC1387 | MPSA29 | MPSA29 | MPSA29 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSA29 | MOSFET Transistor | Single Bipolar Transistors | Transistor, Npn, 100V, 0.5A, To-92-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Single Bipolar Transistors |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN - Darlington; NPN | |||
| Package Type | TO-92; SOT3; TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| Packing Method | Bulk | Bulk; Bulk | |||||
| Transistor Type | Transistor, Npn, 100V, 0.5A, To-92-3; Transistor Polarity Onsemi | ||||||
| IC(max) | 800 milliamps | 800 milliamps |