Bipolar (BJT) Transistor NPN 15V 200mA 625mW Through Hole TO-92 (TO-226)
TRANS NPN 15V 0.2A TO92
DISCONTINUED BY MANUFACTURER, BIPOLAR NPN TRANSISTOR, THROUGH-HOLE MOUNT, CASE: TO-92-3, COLLECTOR EMITTER VOLTAGE VCEO MAX.: 15 V, COLLECTOR BASE VOLTAGE VCBO: 40 V, EMITTER BASE VOLTAGE VEBO: 4.5 V, COLLECTOR EMITTER SATURATION VOLTAGE: 250 MV. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | MPS2369OS-ND | MPS2369 | 112011148 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN |