The MPSA27 is a NPN Darlington transistor in a TO-92 package with a collector-emitter voltage rating of 60 V, a collector current of 100 mA, and a DC current gain of at least 10,000. It features a collector-emitter saturation voltage of 1.50 V at 100 mA and a transition frequency of 125 MHz. The device has a collector-base breakdown voltage of 60 V, emitter-base voltage of 10 V, and collector cutoff current of 100 nA at 50 V. The package is a three-lead TO-92 case with EBC pinout, and the part is compliant with RoHS standards when specified with the PBFREE suffix.
500MA 60V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA27PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |