Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 200MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 928002-MPSA29RLRPG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 500 mA 200MHz 625 mW Through Hole TO-92 (TO-226)
Package: Cut Tape (CT), Tape & Box (TB)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPSA29
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MPSA29RLRPGOSCT, MPSA29RLRPGOS-ND, MPSA29RLRPGOSTB, MPSA29RLRPGOS
TRANS NPN DARL 100V 0.5A TO92
TRANS NPN DARL 100V 0.5A TO92
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSA29RLRPGOSTB-ND | 928002-MPSA29RLRPG | MPSA29RLRPG | MPSA29RLRPG |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPSA29RLRPG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN - Darlington; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; SOT3; TO-92 (TO-226) | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | |
| Packing Method | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||
| IC(max) | 500 milliamps | 500 milliamps |