onsemi Single Bipolar Transistors MPSA27_D75Z

Description
Bipolar (BJT) Transistor NPN - Darlington 60V 800mA 125MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 60V 800mA 125MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA27_D75Z-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA27_D75Z-ND
Single Bipolar Transistors MPSA27_D75Z-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 800mA 125MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN - Darlington 60V 800mA 125MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA27_D75Z - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA27_D75Z
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA27_D75Z
TRANS NPN DARL 60V 0.8A TO92-3

TRANS NPN DARL 60V 0.8A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number MPSA27_D75Z-ND MPSA27_D75Z
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details