onsemi 50V 100mA SOT-23 Bipolar Transistor MMUN2133LT1G

Description
PNP Digital BJT Transistor, 50V, 100mA, SOT-23 Product overview: MMUN2133LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2133LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP Digital BJT Transistor, 50V, 100mA, SOT-23 Product overview: MMUN2133LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2133LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA SOT-23 Bipolar Transistor
292-MMUN2133LT1G
50V 100mA SOT-23 Bipolar Transistor 292-MMUN2133LT1G
PNP Digital BJT Transistor, 50V, 100mA, SOT-23 Product overview: MMUN2133LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2133LT1G can be used for catalog matching and distributor lookup.

PNP Digital BJT Transistor, 50V, 100mA, SOT-23 Product overview: MMUN2133LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2133LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 7814376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814376
Bipolar Transistors 7814376
Dig. Transistor PNP R=4.7K R=47K SOT23

Dig. Transistor PNP R=4.7K R=47K SOT23

Supplier's Site
Bipolar Transistors - 1630976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1630976
Bipolar Transistors 1630976
Dig. Transistor PNP R=4.7K R=47K SOT23

Dig. Transistor PNP R=4.7K R=47K SOT23

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2133LT1G - 024087-MMUN2133LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2133LT1G
024087-MMUN2133LT1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2133LT1G 024087-MMUN2133LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024087-MMUN2133LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 246mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024087-MMUN2133LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 246mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2133LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2133LT1GOSCT-ND
Single, Pre-Biased Bipolar Transistors MMUN2133LT1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2133LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2133LT1GOSTR-ND
Single, Pre-Biased Bipolar Transistors MMUN2133LT1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - MMUN2133LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
MMUN2133LT1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors MMUN2133LT1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMUN2133LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMUN2133LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMUN2133LT1G
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Supplier's Site
Single, Pre-Biased Bipolar Transistors - MMUN2133LT1G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
MMUN2133LT1G
Single, Pre-Biased Bipolar Transistors MMUN2133LT1G
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -50V, Full Reel; Digital Transistor Polarity Onsemi - 26K4612 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -50V, Full Reel; Digital Transistor Polarity Onsemi
26K4612
Bipolar Transistor, Pnp, -50V, Full Reel; Digital Transistor Polarity Onsemi 26K4612
BIPOLAR TRANSISTOR, PNP, -50V, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; MSL:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -50V, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -50V; Digital Transistor Polarity Onsemi - 09R9498 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -50V; Digital Transistor Polarity Onsemi
09R9498
Bipolar Transistor, Pnp, -50V; Digital Transistor Polarity Onsemi 09R9498
BIPOLAR TRANSISTOR, PNP, -50V; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -50V; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 4.7 Kohm, 47 Kohm, 10, Sot-23 Rohs Compliant Onsemi - 90W4497 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 4.7 Kohm, 47 Kohm, 10, Sot-23 Rohs Compliant Onsemi
90W4497
Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 4.7 Kohm, 47 Kohm, 10, Sot-23 Rohs Compliant Onsemi 90W4497
Bipolar Pre-Biased / Digital Transistor, BRT, -50 V, -100 mA, 4.7 kohm, 47 kohm, 10, SOT-23 RoHS Compliant: Yes

Bipolar Pre-Biased / Digital Transistor, BRT, -50 V, -100 mA, 4.7 kohm, 47 kohm, 10, SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
MMUN2133LT1G
Triode/MOS Tube/Transistor >> Digital Transistors MMUN2133LT1G
80@5mA,10V One PNP - Pre-Biased 246mW 100mA 50V 500nA SOT-23 Digital Transistors ROHS

80@5mA,10V One PNP - Pre-Biased 246mW 100mA 50V 500nA SOT-23 Digital Transistors ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
MMUN2133LT1G
Bipolar Transistors - Pre-Biased MMUN2133LT1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Buy Now Datasheet
TRANS PREBIAS PNP 246MW SOT23-3 - 598-MMUN2133LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 246MW SOT23-3
598-MMUN2133LT1G
TRANS PREBIAS PNP 246MW SOT23-3 598-MMUN2133LT1G
TRANS PREBIAS PNP 246MW SOT23-3

TRANS PREBIAS PNP 246MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 292-MMUN2133LT1G 7814376 024087-MMUN2133LT1G MMUN2133LT1GOSCT-ND MMUN2133LT1G MMUN2133LT1G 26K4612 90W4497 MMUN2133LT1G MMUN2133LT1G 598-MMUN2133LT1G
Product Name 50V 100mA SOT-23 Bipolar Transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2133LT1G Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors Bipolar Transistor, Pnp, -50V, Full Reel; Digital Transistor Polarity Onsemi Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 4.7 Kohm, 47 Kohm, 10, Sot-23 Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> Digital Transistors Bipolar Transistors - Pre-Biased TRANS PREBIAS PNP 246MW SOT23-3
Polarity PNP PNP PNP; PNP - Pre-Biased PNP PNP - Pre-Biased; PNP PNP PNP PNP; PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 246 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data