Bipolar (BJT) Transistor NPN - Darlington 40V 1A 1GHz 1W Through Hole TO-92 (TO-226)
Small Signal Darlington NPN, TO-92 (TO-226) 1 WATT, 5000-BLKBX Product overview: MPS6724 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS6724 can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325074-MPS6724
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 5,000
Mounting: Through Hole
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 2mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 4000 @ 1A, 5V
Frequency - Transition: 1GHz
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 Long Body
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Base Product Number: MPS672
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TRANS NPN DARL 40V 1A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS6724-ND | 276-MPS6724 | 1325074-MPS6724 | MPS6724 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-226-3, TO-92-3 Long Body | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| VCEO | 40 volts | 40 volts | ||
| VCBO | 50 volts |