Bipolar (BJT) Transistor NPN - Darlington 100V 800mA 125MHz 625mW Through Hole TO-92-3
TRANS NPN DARL 100V 0.8A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPSA29_D27Z-ND | MPSA29_D27Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |