Win Source Part Number: 1377190-MPSA05RA
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Base Product Number: MPSA05
Mounting Type: Through Hole
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100µA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 625 mW
Small Signal Bipolar Transistor, 0.5A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-92
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92-3
Bipolar Transistors - BJT NPN Transistor Medium Power Product overview: MPSA05RA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MPSA05RA can be used for catalog matching and distributor lookup.
Transistor, Fairchild, MPSA05RA
Transistor, Fairchild, MPSA05RA
Bipolar Transistors - BJT NPN Transistor Medium Power
TRANS, NPN, 60V, 0.5A, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 60V 0.5A TO92-3
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1377190-MPSA05RA | MPSA05RA | MPSA05RATR-ND | 2087-MPSA05RA | 8066118P | 1663665 | MPSA05RA | 31Y3030 | MPSA05RA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Trans, Npn, 60V, 0.5A, 150Deg C, 0.625W; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | |||
| Package Type | TO-92; SOT3 | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Reel | TO-92; TO-92 | TO-92; To-92 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||||
| IC(max) | 500 milliamps | 500 milliamps | |||||||
| fT | 100 MHz |