onsemi 60V 600mA 200MHz Bipolar Transistor MPS2907ARLG

Description
PNP BJT Transistor, 60V, 600mA, 200MHz, TO-92 Product overview: MPS2907ARLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2907ARLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 60V, 600mA, 200MHz, TO-92 Product overview: MPS2907ARLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2907ARLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 600mA 200MHz Bipolar Transistor
276-MPS2907ARLG
60V 600mA 200MHz Bipolar Transistor 276-MPS2907ARLG
PNP BJT Transistor, 60V, 600mA, 200MHz, TO-92 Product overview: MPS2907ARLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2907ARLG can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 600mA, 200MHz, TO-92 Product overview: MPS2907ARLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2907ARLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS2907ARLG - 1226561-MPS2907ARLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS2907ARLG
1226561-MPS2907ARLG
TRANSISTORS - Transistors (BJT) - Single - MPS2907ARLG 1226561-MPS2907ARLG
Manufacturer: ON Semiconductor Win Source Part Number: 1226561-MPS2907ARLG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1226561-MPS2907ARLG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Single Bipolar Transistors - MPS2907ARLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS2907ARLGOSTR-ND
Single Bipolar Transistors MPS2907ARLGOSTR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS2907ARLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS2907ARLG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS2907ARLG
TRANS PNP 60V 0.6A TO92

TRANS PNP 60V 0.6A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number 276-MPS2907ARLG 1226561-MPS2907ARLG MPS2907ARLGOSTR-ND MPS2907ARLG
Product Name 60V 600mA 200MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPS2907ARLG Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 600 milliamps 600 milliamps
VCEO 60 volts 60 volts
VCBO 60 volts
fT 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR148E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
60 V, 1 A NPN medium power transistors - BC55PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Bipolar Transistors - 6697587P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details