Manufacturer: ON Semiconductor
Win Source Part Number: 885857-MPSA27
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 60 V 500 mA - 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPSA27
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: MPSA27-ND, MPSA27OS, MPSA27INACTIVE
NPN BJT Transistor, 60V, 500mA, 10000hFE, TO-92, Through Hole Product overview: MPSA27 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 60V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA27 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 625mW Through Hole TO-92 (TO-226)
TRANS NPN DARL 60V 0.5A TO92
TRANS NPN DARL 60V 0.5A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 885857-MPSA27 | 276-MPSA27 | MPSA27OS-ND | MPSA27 | MPSA27 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSA27 | Through-Hole 60V 500mA Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN - Darlington; NPN | |
| Package Type | TO-92; SOT3; TO-92 (TO-226) | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-226-3, TO-92-3 Long Body | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | ||
| VCBO | 60 volts |