The MPSA20 is an NPN silicon transistor in a TO-92 case, designed for general purpose amplifier and switching applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 100 mA, and a power dissipation of 625 mW. The device operates with a junction temperature range of -65 to +150 °C and has a thermal resistance of 200 °C/W. The current gain (hFE) ranges from 40 to 400 at a collector current of 5.0 mA and a collector-emitter voltage of 10 V. The transition frequency is 125 MHz at 100 MHz. The collector-emitter saturation voltage is 0.25 V at a collector current of 10 mA and base current of 1.0 mA.
40V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA20TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |