Bipolar (BJT) Transistor NPN 25V 200mA 625mW Through Hole TO-92-3
TRANS NPN 25V 0.2A TO92-3 Product overview: MPS6515 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS6515 can be used for catalog matching and distributor lookup.
TRANS NPN 25V 0.2A TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS6515-ND | 276-MPS6515 | MPS6515 |
| Product Name | Single Bipolar Transistors | 25V 0.2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | |
| Packing Method | Bulk | Bulk; Bulk |