Manufacturer: ON Semiconductor
Win Source Part Number: 108819-MPSA14RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Family Name: MPSA14
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): MPSA14; MPSA14-BP-HF; MPSA14-BP;
Introduction Date: May 31, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
NPN Bipolar Darlington Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPSA14RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA14RLRAG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN DARL 30V 0.5A TO92
TRANS NPN DARL 30V 0.5A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 108819-MPSA14RLRAG | 276-MPSA14RLRAG | MPSA14RLRAGOSTR-ND | MPSA14RLRAG | MPSA14RLRAG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSA14RLRAG | Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | ||
| VCEO | 30 volts | 30 volts | 30 volts | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| PD | 625 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |