DigiKey Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| IQE020N04LM6CGATMA1 | |
| IQE020N04LM6CGSCATMA 1 | |
| IQEH42NE2LM7ZCGSCATM A1 | |
| IQEH46NE2LM7UCGSCATM A1 | |
| IQFH36N04NM6ATMA1 | |
| Mosfet Array 2 N-Channel (Dual) 25V 303A (Tc) Surface Mount 32-PQFN (6x6) | |
| Mosfet Array 2 N-Channel (Dual) 40V 65A (Tc) 3.8W (Ta), 50W (Tc) Surface Mount PG-TDSON-8-4 | |
| Mosfet Array 2 P-Channel (Dual) 20V 2.9A 960mW Surface Mount 6-TSOP | |
| Mosfet Array 4 N-Channel 25V 16A (Tc), 20A (Tc) Surface Mount 41-PQFN (6x8) | |
| MOSFET N CH 75V 62A D2PAK | |
| MOSFET N-CH 150V 8WHSON | |
| MOSFET N-CH 150V 9WHTFN | |
| MOSFET N-CH 20V 20A 8-SOIC | |
| N-Channel 100V 103A (Tc) 333W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 103A (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 10A (Tc) 60W (Tc) Through Hole TO-220 | |
| N-Channel 100V 14A (Ta), 85A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount PG-TSON-8-4 | |
| N-Channel 100V 14A (Ta), 85A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount, Wettable Flank PG-TTFN-9-1 | |
| N-Channel 100V 14A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 100V 14A (Tc) 55W (Tc) Through Hole TO-220-3 | |
| N-Channel 100V 14A (Tc) 60W (Tc) Through Hole TO-220 | |
| N-Channel 100V 14A (Tc) 88W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 17A (Tc) 3.8W (Ta), 70W (Tc) Surface Mount D2PAK | |
| N-Channel 100V 17A (Tc) 3.8W (Ta), 70W (Tc) Through Hole TO-262 | |
| N-Channel 100V 17A (Tc) 70W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 17A (Tc) 79W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 192A (Tc) 441W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 192A (Tc) 441W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 203A (Tc) 3.8W (Ta), 341W (Tc) Through Hole PG-TO247-3 | |
| N-Channel 100V 203A (Tc) 341W (Tc) Through Hole TO-247AC | |
| N-Channel 100V 209A (Tc) 3.8W (Ta), 556W (Tc) Through Hole PG-TO247-3 | |
| N-Channel 100V 209A (Tc) 556W (Tc) Through Hole TO-247AC | |
| N-Channel 100V 22A (Tc) 85W (Tc) Through Hole TO-220 | |
| N-Channel 100V 22A (Tc) Through Hole TO-220-3 | |
| N-Channel 100V 23A (Tc) 100W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 28A (Tc) 107W (Tc) Through Hole TO-220-3 | |
| N-Channel 100V 28A (Tc) 150W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 28A (Tc) 3.7W (Ta), 150W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 100V 33A (Tc) 120W (Tc) Through Hole TO-220-3 | |
| N-Channel 100V 33A (Tc) 130W (Tc) Surface Mount D2PAK | |
| N-Channel 100V 33A (Tc) 130W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 33A (Tc) 130W (Tc) Through Hole TO-262 | |
| N-Channel 100V 36A (Tc) 92W (Tc) Surface Mount D2PAK | |
| N-Channel 100V 36A (Tc) 92W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 100V 36A (Tc) 92W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 36A (Tc) 92W (Tc) Through Hole TO-262 | |
| N-Channel 100V 42A (Tc) 160W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 42A (Tc) 3.8W (Ta), 160W (Tc) Surface Mount D2PAK | |
| N-Channel 100V 42A (Tc) 3.8W (Ta), 160W (Tc) Through Hole TO-262 | |
| N-Channel 100V 5.6A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 100V 5.6A (Tc) 43W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 100V 5.6A (Tc) 43W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 57A (Tc) 200W (Tc) Surface Mount D2PAK | |
| N-Channel 100V 57A (Tc) 200W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 57A (Tc) 200W (Tc) Through Hole TO-262 | |
| N-Channel 100V 59A (Tc) 160W (Tc) Surface Mount D2PAK | |
| N-Channel 100V 59A (Tc) 160W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 59A (Tc) 160W (Tc) Through Hole TO-262 | |
| N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 100V 9.2A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D2PAK | |
| N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 9.7A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK | |
| N-Channel 100V 9.7A (Tc) 3.8W (Ta), 48W (Tc) Through Hole TO-262 | |
| N-Channel 100V 9.7A (Tc) 48W (Tc) Through Hole TO-220AB | |
| N-Channel 100V 97A (Tc) 221W (Tc) Through Hole TO-220AB | |
| N-Channel 135V 129A (Tc) 441W (Tc) Surface Mount PG-TO263-3-2 | |
| N-Channel 135V 129A (Tc) 441W (Tc) Through Hole PG-TO220-3 | |
| N-Channel 135V 160A (Tc) 500W (Tc) Surface Mount D2PAK-7 | |
| N-Channel 150V 186A (Tc) 3.8W (Ta), 341W (Tc) Through Hole PG-TO247-3 | |
| N-Channel 150V 186A (Tc) 341W (Tc) Through Hole PG-TO247-3 | |
| N-Channel 150V 203A (Tc) 3.8W (Ta), 556W (Tc) Through Hole PG-TO247-3 | |
| N-Channel 150V 203A (Tc) 556W (Tc) Through Hole PG-TO247-3 | |
| N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK | |
| N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Through Hole TO-262 | |
| N-Channel 150V 23A (Tc) 94W (Tc) Through Hole TO-220AB | |
| N-Channel 150V 27A (Tc) 136W (Tc) Through Hole TO-220AB | |
| N-Channel 150V 41A (Tc) 200W (Tc) Surface Mount D2PAK | |
| N-Channel 150V 41A (Tc) 200W (Tc) Through Hole TO-262 | |
| N-Channel 150V 43A (Tc) 200W (Tc) Through Hole TO-220AB | |
| N-Channel 150V 43A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK | |
| N-Channel 150V 43A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-262 | |
| N-Channel 150V 900mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6) | |
| N-Channel 150V | |
| N-Channel 200V 100A (Tc) 313W (Tc) Through Hole TO-247AC | |
| N-Channel 200V 12A (Tc) 80W (Tc) Through Hole TO-220AB | |
| N-Channel 200V 182A (Tc) 556W (Tc) Through Hole TO-247AC | |
| N-Channel 200V 600mA (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6) | |
| N-Channel 200V 90A (Tc) 417W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 20V 110A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount D2PAK | |
| N-Channel 20V 110A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-220AB | |
| N-Channel 20V 110A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-262 | |
| N-Channel 20V 174A (Tc) 200W (Tc) Surface Mount D2PAK | |
| N-Channel 20V 20A (Ta) 2.5W (Ta) Surface Mount 8-SO | |
| N-Channel 20V 4.2A (Ta) 2.5W (Ta) Surface Mount 8-SO | |
| N-Channel 20V 4.2A (Ta) Surface Mount 8-SO | |
| N-Channel 20V 67A (Tc) 57W (Tc) Surface Mount D2PAK | |
| N-Channel 20V 67A (Tc) 57W (Tc) Through Hole TO-220AB | |
| N-Channel 20V 77A (Tc) 87W (Tc) Surface Mount D2PAK | |
| N-Channel 20V 77A (Tc) 87W (Tc) Through Hole TO-220AB | |
| N-Channel 20V 77A (Tc) 87W (Tc) Through Hole TO-262 | |
| N-Channel 20V 77A (Tc) 88W (Tc) Surface Mount D2PAK | |
| N-Channel 20V 77A (Tc) 88W (Tc) Through Hole TO-220AB | |
| N-Channel 20V 92A (Tc) 79W (Tc) Surface Mount D2PAK | |
| N-Channel 20V 92A (Tc) 79W (Tc) Through Hole TO-220AB | |
| N-Channel 20V 92A (Tc) 79W (Tc) Through Hole TO-262 | |
| N-Channel 24V 195A (Tc) 300W (Tc) Surface Mount D2PAK | |
| N-Channel 24V 195A (Tc) 300W (Tc) Through Hole TO-220AB | |
| N-Channel 24V 195A (Tc) 300W (Tc) Through Hole TO-262 | |
| N-Channel 24V 240A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead) | |
| N-Channel 250V 69A (Tc) 313W (Tc) Through Hole TO-247AC | |
| N-Channel 250V 8.1A (Tc) 74W (Tc) Through Hole TO-220-5 | |
| N-Channel 250V 96A (Tc) 313W (Tc) Through Hole TO-247AC | |
| N-Channel 300V 1.6A (Ta) 2.5W (Ta) Surface Mount 8-SO | |
| N-Channel 300V 100A (Tc) 556W (Tc) Through Hole TO-247AC | |
| N-Channel 300V 50A (Tc) 313W (Tc) Through Hole PG-TO247-3 | |
| N-Channel 30V 210A (Tc) 3.8W (Ta), 230W (Tc) Through Hole TO-220AB | |
| N-Channel 30V 59A (Tc) 57W (Tc) Surface Mount D2PAK | |
| N-Channel 30V 59A (Tc) 57W (Tc) Through Hole TO-220AB | |
| N-Channel 30V 62A (Tc) 87W (Tc) Surface Mount D2PAK | |
| N-Channel 30V 62A (Tc) 87W (Tc) Through Hole TO-220AB | |
| N-Channel 30V 62A (Tc) 87W (Tc) Through Hole TO-262 | |
| N-Channel 30V 75A (Tc) 200W (Tc) Surface Mount D2PAK | |
| N-Channel 30V 75A (Tc) 200W (Tc) Through Hole TO-262 | |
| N-Channel 30V 75A (Tc) 231W (Tc) Surface Mount D2PAK | |
| N-Channel 30V 75A (Tc) 290W (Tc) Surface Mount D2PAK | |
| N-Channel 30V 75A (Tc) 290W (Tc) Through Hole TO-220AB | |
| N-Channel 30V 75A (Tc) 330W (Tc) Through Hole TO-220AB | |
| N-Channel 30V 87A (Tc) 79W (Tc) Surface Mount D2PAK | |
| N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-220AB | |
| N-Channel 30V 87A (Tc) 79W (Tc) Through Hole TO-262 | |
| N-Channel 30V 90A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount D2PAK | |
| N-Channel 30V 90A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-220AB | |
| N-Channel 30V 90A (Tc) 3.1W (Ta), 120W (Tc) Through Hole TO-262 | |
| N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220-5 | |
| N-Channel 40V 100A (Tc) 125W (Tc) Surface Mount 8-PQFN (5x6) | |
| N-Channel 40V 100A (Tc) 170W (Tc) Through Hole TO-220AB | |
| N-Channel 40V 100A (Tc) 2.4W (Ta), 170W (Tc) Surface Mount D2PAK | |
| N-Channel 40V 100A (Tc) 2.4W (Ta), 170W (Tc) Through Hole TO-262 | |
| N-Channel 40V 159A (Tc) 83W (Tc) Surface Mount DirectFET™ Isometric MF | |
| N-Channel 40V 160A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead) | |
| N-Channel 40V 162A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK | |
| N-Channel 40V 162A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-262 | |
| N-Channel 40V 170A (Tc) 200W (Tc) Surface Mount D2PAK | |
| N-Channel 40V 170A (Tc) 200W (Tc) Through Hole TO-262 | |
| N-Channel 40V 170A (Tc) 230W (Tc) Through Hole TO-220AB | |
| N-Channel 40V 180A (Tc) 200W (Tc) Surface Mount D2PAK | |
| N-Channel 40V 180A (Tc) 200W (Tc) Surface Mount PG-TO263-3 | |
| N-Channel 40V 180A (Tc) 200W (Tc) Through Hole TO-220AB | |
| N-Channel 40V 180A (Tc) 220W (Tc) Surface Mount D2PAK | |
| N-Channel 40V 180A (Tc) 220W (Tc) Through Hole TO-220AB | |
| N-Channel 40V 202A (Tc) 333W (Tc) Through Hole TO-220AB | |
| N-Channel 40V 210A (Tc) 330W (Tc) Through Hole TO-220AB | |
| N-Channel 40V 56A (Tc) 83W (Tc) Surface Mount PG-TO252-3 | |
| N-Channel 40V 75A (Tc) 140W (Tc) Surface Mount D2PAK | |
| N-Channel 40V 75A (Tc) 140W (Tc) Through Hole TO-220AB | |
| N-Channel 40V 75A (Tc) 300W (Tc) Surface Mount D2PAK | |
| N-Channel 40V 75A (Tc) 300W (Tc) Through Hole TO-220AB | |
| N-Channel 40V 75A (Tc) 300W (Tc) Through Hole TO-262 | |
| N-Channel 40V 75A (Tc) 330W (Tc) Surface Mount D2PAK | |
| N-Channel 40V 75A (Tc) 330W (Tc) Through Hole TO-220AB | |
| N-Channel 40V 95A (Tc) 83W (Tc) Through Hole TO-220AB | |
| N-Channel 500V 12A (Tc) 150W (Tc) Through Hole TO-204AA (TO-3) | |
| N-Channel 55V 110A (Tc) 200W (Tc) Surface Mount D2PAK | |
| N-Channel 55V 110A (Tc) 200W (Tc) Through Hole TO-220AB | |
| N-Channel 55V 110A (Tc) 200W (Tc) Through Hole TO-262 | |
| N-Channel 55V 120A (Tc) 230W (Tc) Surface Mount D2PAK (7-Lead) | |
| N-Channel 55V 120A (Tc) 230W (Tc) Surface Mount D2PAK | |
| N-Channel 55V 120A (Tc) 230W (Tc) Through Hole TO-263CA-7 | |
| N-Channel 55V 131A (Tc) 200W (Tc) Surface Mount D2PAK | |
| N-Channel 55V 131A (Tc) 200W (Tc) Through Hole TO-262 | |
| N-Channel 55V 135A (Tc) 200W (Tc) Surface Mount D2PAK | |
| N-Channel 55V 135A (Tc) 200W (Tc) Through Hole TO-262 | |
| N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead) | |
| N-Channel 55V 169A (Tc) 330W (Tc) Through Hole TO-220AB | |
| N-Channel 55V 75A (Tc) 140W (Tc) Surface Mount D2PAK | |
| N-Channel 55V 75A (Tc) 140W (Tc) Through Hole TO-220AB | |
| N-Channel 55V 75A (Tc) 140W (Tc) Through Hole TO-262 | |
| N-Channel 55V 75A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 55V 75A (Tc) 170W (Tc) Surface Mount D2PAK | |
| N-Channel 55V 75A (Tc) 170W (Tc) Through Hole TO-220AB | |
| N-Channel 55V 75A (Tc) 170W (Tc) Through Hole TO-262 | |
| N-Channel 55V 75A (Tc) 230W (Tc) Surface Mount D2PAK | |
| N-Channel 55V 75A (Tc) 230W (Tc) Through Hole TO-220AB | |
| N-Channel 55V 75A (Tc) 230W (Tc) Through Hole TO-262 | |
| N-Channel 55V 75A (Tc) 300W (Tc) Surface Mount D2PAK | |
| N-Channel 55V 75A (Tc) 300W (Tc) Through Hole TO-220AB | |
| N-Channel 55V 75A (Tc) 300W (Tc) Through Hole TO-262 | |
| N-Channel 55V 75A (Tc) 330W (Tc) Surface Mount D2PAK | |
| N-Channel 55V 75A (Tc) 330W (Tc) Through Hole TO-220AB | |
| N-Channel 55V 85A (Tc) 180W (Tc) Surface Mount D2PAK | |
| N-Channel 55V 85A (Tc) 180W (Tc) Through Hole TO-220AB | |
| N-Channel 55V 85A (Tc) 180W (Tc) Through Hole TO-262 | |
| N-Channel 60V 21A (Ta), 137A (Tc) 2.5W (Ta), 107W (Tc) Surface Mount PG-TSON-8-4 | |
| N-Channel 60V 21A (Ta), 137A (Tc) 2.5W (Ta), 107W (Tc) Surface Mount, Wettable Flank PG-TTFN-9-1 | |
| N-Channel 60V 75A (Tc) 140W (Tc) Surface Mount D2PAK | |
| N-Channel 60V 75A (Tc) 140W (Tc) Through Hole TO-220AB | |
| N-Channel 60V 75A (Tc) 140W (Tc) Through Hole TO-262 | |
| N-Channel 60V 79A (Tc) 110W (Tc) Surface Mount D2PAK | |
| N-Channel 60V 79A (Tc) 110W (Tc) Through Hole TO-220AB | |
| N-Channel 60V 79A (Tc) 110W (Tc) Through Hole TO-262 | |
| N-Channel 60V 84A (Tc) 200W (Tc) Surface Mount D2PAK | |
| N-Channel 60V 84A (Tc) 200W (Tc) Through Hole TO-220AB | |
| N-Channel 60V 84A (Tc) 200W (Tc) Through Hole TO-262 | |
| N-Channel 75V 100A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK | |
| N-Channel 75V 100A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-262 | |
| N-Channel 75V 106A (Tc) 200W (Tc) Surface Mount D2PAK | |
| N-Channel 75V 106A (Tc) 200W (Tc) Through Hole TO-262 | |
| N-Channel 75V 130A (Tc) 330W (Tc) Through Hole TO-220AB | |
| N-Channel 75V 140A (Tc) 330W (Tc) Through Hole TO-220AB | |
| N-Channel 75V 142A (Tc) 380W (Tc) Through Hole TO-220AB | |
| N-Channel 75V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead) | |
| N-Channel 75V 160A (Tc) 300W (Tc) Surface Mount D2PAK | |
| N-Channel 75V 160A (Tc) 300W (Tc) Through Hole TO-220AB | |
| N-Channel 75V 160A (Tc) 300W (Tc) Through Hole TO-262 | |
| N-Channel 75V 62A (Tc) 120W (Tc) Surface Mount D2PAK | |
| N-Channel 75V 75A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263) | |
| N-Channel 75V 75A (Tc) 170W (Tc) Surface Mount D2PAK | |
| N-Channel 75V 75A (Tc) 170W (Tc) Through Hole TO-220AB | |
| N-Channel 75V 75A (Tc) 170W (Tc) Through Hole TO-262 | |
| N-Channel 75V 75A (Tc) 200W (Tc) Through Hole TO-220AB | |
| N-Channel 75V 82A (Tc) 230W (Tc) Surface Mount D2PAK | |
| N-Channel 75V 82A (Tc) 230W (Tc) Through Hole TO-220AB | |
| N-Channel 75V 82A (Tc) 230W (Tc) Through Hole TO-262 | |
| N-Channel 80V 16A (Ta), 101A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount PG-TSON-8-4 | |
| N-Channel 80V 16A (Ta), 101A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount, Wettable Flank PG-TTFN-9-1 | |
| N-Channel 80V 95A (Tc) 3.8W (Ta), 210W (Tc) Through Hole TO-220AB | |
| OPTIMOS 5 POWER-TRANSISTOR 60V | |
| OPTIMOS LOWVOLTAGE POWER MOSFET | |
| P-Channel 100V 38A (Tc) 3.1W (Ta), 170W (Tc) Surface Mount D2PAK | |
| P-Channel 100V 38A (Tc) 3.1W (Ta), 170W (Tc) Through Hole TO-262 | |
| P-Channel 100V 40A (Tc) 200W (Tc) Through Hole TO-220AB | |
| P-Channel 100V 40A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK | |
| P-Channel 100V 40A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-262 | |
| P-Channel 20V 4A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6) | |
| P-Channel 30V 3.8A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6) | |
| P-Channel 30V 4A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6) | |
| P-Channel 40V 2.5A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6) | |
| P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount 8-SO | |
| P-Channel 40V 3.4A (Ta) 2W (Ta) Surface Mount Micro6™(TSOP-6) | |
| P-Channel 55V 31A (Tc) 110W (Tc) Through Hole TO-220AB | |
| P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK | |
| P-Channel 55V 31A (Tc) 3.8W (Ta), 110W (Tc) Through Hole TO-262 | |
| P-Channel 55V 42A (Tc) 170W (Tc) Surface Mount D2PAK | |
| P-Channel 55V 42A (Tc) 170W (Tc) Through Hole TO-262 | |
| P-Channel 55V 74A (Tc) 200W (Tc) Through Hole TO-220AB | |
| P-Channel 55V 74A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK | |
| TRENCH >=100V DIRECTFET | |
| TRENCH >=100V | |
| TRENCH <= 40V | |
| TRENCH 40<-<100V |
| << Prev | Next >> |