Infineon Technologies AG Single FETs, MOSFETs IRF3709STRLPBF

Description
N-Channel 30V 90A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 30V 90A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF3709STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF3709STRLPBF-ND
Single FETs, MOSFETs IRF3709STRLPBF-ND
N-Channel 30V 90A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount D2PAK

N-Channel 30V 90A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
30V 90A MOSFET Transistor
278-IRF3709STRLPBF
30V 90A MOSFET Transistor 278-IRF3709STRLPBF
MOSFET N-CH 30V 90A D2PAK Product overview: IRF3709STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3709STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 90A D2PAK Product overview: IRF3709STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3709STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709STRLPBF - 777013-IRF3709STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709STRLPBF
777013-IRF3709STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709STRLPBF 777013-IRF3709STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 777013-IRF3709STRLPB F Series: HEXFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Family Name: IRF3709S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 41nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 2672pF @ 16V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 120W (Tc) Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): STB55NF03LT4; STB70NFS03L; PHB71NQ03LT; HUF76139S3ST; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777013-IRF3709STRLPBF
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Family Name: IRF3709S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 41nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2672pF @ 16V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 120W (Tc)
Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): STB55NF03LT4; STB70NFS03L; PHB71NQ03LT; HUF76139S3ST;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3709STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3709STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3709STRLPBF
MOSFET N-CH 30V 90A D2PAK

MOSFET N-CH 30V 90A D2PAK

Supplier's Site
Transistor - 17601980 - Radwell International
Willingboro, NJ, United States
Transistor
17601980
Transistor 17601980
(PRICE/TC) MOSFET TRANSISTOR; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:90A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON):9MOH. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET TRANSISTOR; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:90A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON):9MOH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET 9mOhms 27nC

MOSFET 30V 1 N-CH HEXFET 9mOhms 27nC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF3709STRLPBF-ND 278-IRF3709STRLPBF 777013-IRF3709STRLPBF IRF3709STRLPBF 17601980 IRF3709STRLPBF
Product Name Single FETs, MOSFETs 30V 90A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3709STRLPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products