Infineon Technologies AG Single FETs, MOSFETs IRF1704

Description
N-Channel 40V 170A (Tc) 230W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 40V 170A (Tc) 230W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF1704-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1704-ND
Single FETs, MOSFETs IRF1704-ND
N-Channel 40V 170A (Tc) 230W (Tc) Through Hole TO-220AB

N-Channel 40V 170A (Tc) 230W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
40V 170A MOSFET Transistor
278-IRF1704
40V 170A MOSFET Transistor 278-IRF1704
MOSFET N-CH 40V 170A TO220AB Product overview: IRF1704 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1704 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 170A TO220AB Product overview: IRF1704 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1704 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF1704 - 1186918-IRF1704 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF1704
1186918-IRF1704
FETs - Single - IRF1704 1186918-IRF1704
Manufacturer: Infineon Technologies Win Source Part Number: 1186918-IRF1704 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 200°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 230W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 170A Rds On (Maximum) at Id, Vgs: 4mOhm at 100A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 260nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 6950pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186918-IRF1704
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 230W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 170A
Rds On (Maximum) at Id, Vgs: 4mOhm at 100A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 260nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 6950pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1704 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1704
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1704
MOSFET N-CH 40V 170A TO220AB

MOSFET N-CH 40V 170A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRF1704-ND 278-IRF1704 1186918-IRF1704 IRF1704
Product Name Single FETs, MOSFETs 40V 170A MOSFET Transistor FETs - Single - IRF1704 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 TO-220; TO-220-3
PD 230000 milliwatts 230000 milliwatts
TJ -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data