Infineon Technologies AG Single FETs, MOSFETs IRF6215STRR

Description
P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6215STRR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6215STRR-ND
Single FETs, MOSFETs IRF6215STRR-ND
P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6215STRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6215STRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6215STRR
MOSFET P-CH 150V 13A D2PAK

MOSFET P-CH 150V 13A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IRF6215STRR-ND IRF6215STRR
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2182971 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers