Infineon Technologies AG 100V 33A MOSFET Transistor IRF540NSTRLPBF

Description
IRF540NSPbF - HEXFET Power MOSFET
Request a Quote Datasheet
Description
IRF540NSPbF - HEXFET Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRF540NSTRLPBF - Rochester Electronics
Newburyport, MA, United States
IRF540NSPbF - HEXFET Power MOSFET

IRF540NSPbF - HEXFET Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
100V 33A MOSFET Transistor
278-IRF540NSTRLPBF
100V 33A MOSFET Transistor 278-IRF540NSTRLPBF
MOSFET N-CH 100V 33A D2PAK Product overview: IRF540NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540NSTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 33A D2PAK Product overview: IRF540NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF540NSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540NSTRLPBF - 015763-IRF540NSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540NSTRLPBF
015763-IRF540NSTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540NSTRLPBF 015763-IRF540NSTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 015763-IRF540NSTRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Family Name: IRF540NS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 71nC @ 10V Max Input Capacitance: 1960pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 44 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): HUF75631S3ST; MTB40N10E; MTB40N10EG; Introduction Date: March 18, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 015763-IRF540NSTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Family Name: IRF540NS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 71nC @ 10V
Max Input Capacitance: 1960pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 44 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): HUF75631S3ST; MTB40N10E; MTB40N10EG;
Introduction Date: March 18, 2004
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRF540NSTRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540NSTRLPBFDKR-ND
Single FETs, MOSFETs IRF540NSTRLPBFDKR-ND
N-Channel 100V 33A (Tc) 130W (Tc) Surface Mount D2PAK

N-Channel 100V 33A (Tc) 130W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF540NSTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540NSTRLPBFTR-ND
Single FETs, MOSFETs IRF540NSTRLPBFTR-ND
N-Channel 100V 33A (Tc) 130W (Tc) Surface Mount D2PAK

N-Channel 100V 33A (Tc) 130W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRF540NSTRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF540NSTRLPBFCT-ND
Single FETs, MOSFETs IRF540NSTRLPBFCT-ND
N-Channel 100V 33A (Tc) 130W (Tc) Surface Mount D2PAK

N-Channel 100V 33A (Tc) 130W (Tc) Surface Mount D2PAK

Buy Now Datasheet
MOSFETs - 8312831P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8312831P
MOSFETs 8312831P
Infineon IRF540NSTRLPBF MOSFET

Infineon IRF540NSTRLPBF MOSFET

Supplier's Site
MOSFETs - 1655894 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655894
MOSFETs 1655894
Infineon IRF540NSTRLPBF MOSFET

Infineon IRF540NSTRLPBF MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF540NSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF540NSTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF540NSTRLPBF
MOSFET N-CH 100V 33A D2PAK

MOSFET N-CH 100V 33A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF540NSTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF540NSTRLPBF
Single FETs, MOSFETs IRF540NSTRLPBF
MOSFET N-CH 100V 33A D2PAK

MOSFET N-CH 100V 33A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 33A 44mOhm 47.3nC

MOSFET MOSFT 100V 33A 44mOhm 47.3nC

Buy Now Datasheet
N Channel Mosfet, 100V, 33A, D2-Pak; Channel Type Infineon - 40M7920 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 33A, D2-Pak; Channel Type Infineon
40M7920
N Channel Mosfet, 100V, 33A, D2-Pak; Channel Type Infineon 40M7920
N CHANNEL MOSFET, 100V, 33A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:33A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 33A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:33A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Transistor - 66776946 - Radwell International
Willingboro, NJ, United States
Transistor
66776946
Transistor 66776946
TRANSISTOR, MOSFET, N-CHANNEL, 20V, 33A, 130W, 44 MOHM, D2PAK, TO-263-3. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 20V, 33A, 130W, 44 MOHM, D2PAK, TO-263-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF540NSTRLPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF540NSTRLPBF
100V 33A 44mΩ@10V,16A 130W 4V@250uA N Channel D2PAK MOSFETs ROHS

100V 33A 44mΩ@10V,16A 130W 4V@250uA N Channel D2PAK MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International LCSC Electronics Technology (HK) Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF540NSTRLPBF 278-IRF540NSTRLPBF 015763-IRF540NSTRLPBF IRF540NSTRLPBFDKR-ND 8312831P 1655894 IRF540NSTRLPBF IRF540NSTRLPBF IRF540NSTRLPBF 40M7920 66776946 IRF540NSTRLPBF
Product Name 100V 33A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF540NSTRLPBF Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 100V, 33A, D2-Pak; Channel Type Infineon Transistor Triode/MOS Tube/Transistor >> MOSFETs
Package Type D2PAK Tape & Reel (TR) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data